Proto® Industrial Tools Drive Socket E032402

Description
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 2 3/4 INCH OVERALL LENGTH 1 7/64 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 13/16 SOCKET END SIZE - FRACTIONAL 13/16 INCH SOCKET END SIZE NUT DEPTH 29/32 INCH BOLT CLEARANCE DEPTH 1 11/16 INCH WEIGHT 0.35 LB
Datasheet
Description
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 2 3/4 INCH OVERALL LENGTH 1 7/64 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 13/16 SOCKET END SIZE - FRACTIONAL 13/16 INCH SOCKET END SIZE NUT DEPTH 29/32 INCH BOLT CLEARANCE DEPTH 1 11/16 INCH WEIGHT 0.35 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E032402 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E032402
Drive Socket E032402
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 2 3/4 INCH OVERALL LENGTH 1 7/64 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 13/16 SOCKET END SIZE - FRACTIONAL 13/16 INCH SOCKET END SIZE NUT DEPTH 29/32 INCH BOLT CLEARANCE DEPTH 1 11/16 INCH WEIGHT 0.35 LB
  • 6 POINT TYPE
  • VANADIUM STEEL MATERIAL
  • CHROME PLATED FINISH
  • 2 3/4 INCH OVERALL LENGTH
  • 1 7/64 INCH OUTSIDE DIAMETER
  • 1/2 INCH DRIVE END SIZE
  • 1/2 DRIVE END SIZE - FRACTIONAL
  • 13/16 SOCKET END SIZE - FRACTIONAL
  • 13/16 INCH SOCKET END SIZE
  • NUT DEPTH 29/32 INCH
  • BOLT CLEARANCE DEPTH 1 11/16 INCH
  • WEIGHT 0.35 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E032402
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1883028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Deep Length; Hexagon; deep
View Details
Socket Set - 511 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Hexagon Socket (with Screw Holding Function) - SKCK-7-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 7 mm
View Details