Proto® Industrial Tools Combination Wrench BW-1163

Description
6.8 INCH OVERALL LENGTH 14.2875 SMALLER END SIZE IN MM 14.2875 LARGER END SIZE IN MM 9/16 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE - FRACTIONAL .5625 SMALLER END SIZE - DECIMAL .5625 LARGER END SIZE - DECIMAL 9/16 INCH SMALLER END SIZE 9/16 INCH LARGER END SIZE 12 POINT(S) BLACKHAWK[T] BRAND WEIGHT 0.25 LB APPLICABLE STANDARD ASME B107.100 LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
6.8 INCH OVERALL LENGTH 14.2875 SMALLER END SIZE IN MM 14.2875 LARGER END SIZE IN MM 9/16 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE - FRACTIONAL .5625 SMALLER END SIZE - DECIMAL .5625 LARGER END SIZE - DECIMAL 9/16 INCH SMALLER END SIZE 9/16 INCH LARGER END SIZE 12 POINT(S) BLACKHAWK[T] BRAND WEIGHT 0.25 LB APPLICABLE STANDARD ASME B107.100 LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - BW-1163 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
BW-1163
Combination Wrench BW-1163
6.8 INCH OVERALL LENGTH 14.2875 SMALLER END SIZE IN MM 14.2875 LARGER END SIZE IN MM 9/16 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE - FRACTIONAL .5625 SMALLER END SIZE - DECIMAL .5625 LARGER END SIZE - DECIMAL 9/16 INCH SMALLER END SIZE 9/16 INCH LARGER END SIZE 12 POINT(S) BLACKHAWK[T] BRAND WEIGHT 0.25 LB APPLICABLE STANDARD ASME B107.100 LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 6.8 INCH OVERALL LENGTH
  • 14.2875 SMALLER END SIZE IN MM
  • 14.2875 LARGER END SIZE IN MM
  • 9/16 SMALLER END SIZE - FRACTIONAL
  • 9/16 LARGER END SIZE - FRACTIONAL
  • .5625 SMALLER END SIZE - DECIMAL
  • .5625 LARGER END SIZE - DECIMAL
  • 9/16 INCH SMALLER END SIZE
  • 9/16 INCH LARGER END SIZE
  • 12 POINT(S)
  • BLACKHAWK[T] BRAND
  • WEIGHT 0.25 LB
  • APPLICABLE STANDARD ASME B107.100
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BW-1163
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/1KNM - 1-TTS/1000NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
Double Shot Plus - 8D - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.9375 to 1.25 inch (23.81 to 31.75 mm)
Wrench Length 12.25 inch (311 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details