Proto® Industrial Tools TOOL CHEST/CABINET 95414R

Description
MOBILE TYPE HEAVY GAUGE STEEL MATERIAL HIGH GLOSS BLACK FINISH 54 INCH 41 1/2 INCH 18 INCH 19219 CU INCH CAPACITY 14 DRAWER(S) BLACKHAWK[T], PROTO[R] BRAND TOP SURFACE MATERIAL BLACK RIBBED RUBBER WORK MAT FEATURES PAINTED TUBULAR STEEL CABINET HANDLE, 5 INCH X 2 INCH HEAVY DUTY CASTER WEIGHT 267 LB
Datasheet
Description
MOBILE TYPE HEAVY GAUGE STEEL MATERIAL HIGH GLOSS BLACK FINISH 54 INCH 41 1/2 INCH 18 INCH 19219 CU INCH CAPACITY 14 DRAWER(S) BLACKHAWK[T], PROTO[R] BRAND TOP SURFACE MATERIAL BLACK RIBBED RUBBER WORK MAT FEATURES PAINTED TUBULAR STEEL CABINET HANDLE, 5 INCH X 2 INCH HEAVY DUTY CASTER WEIGHT 267 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TOOL CHEST/CABINET - 95414R - Proto® Industrial Tools
New Britain, CT, USA
TOOL CHEST/CABINET
95414R
TOOL CHEST/CABINET 95414R
MOBILE TYPE HEAVY GAUGE STEEL MATERIAL HIGH GLOSS BLACK FINISH 54 INCH 41 1/2 INCH 18 INCH 19219 CU INCH CAPACITY 14 DRAWER(S) BLACKHAWK[T], PROTO[R] BRAND TOP SURFACE MATERIAL BLACK RIBBED RUBBER WORK MAT FEATURES PAINTED TUBULAR STEEL CABINET HANDLE, 5 INCH X 2 INCH HEAVY DUTY CASTER WEIGHT 267 LB
  • MOBILE TYPE
  • HEAVY GAUGE STEEL MATERIAL
  • HIGH GLOSS BLACK FINISH
  • 54 INCH
  • 41 1/2 INCH
  • 18 INCH
  • 19219 CU INCH CAPACITY
  • 14 DRAWER(S)
  • BLACKHAWK[T], PROTO[R] BRAND
  • TOP SURFACE MATERIAL BLACK RIBBED RUBBER WORK MAT
  • FEATURES PAINTED TUBULAR STEEL CABINET HANDLE, 5 INCH X 2 INCH HEAVY DUTY CASTER
  • WEIGHT 267 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Cabinets and Casework
Product Number 95414R
Product Name TOOL CHEST/CABINET
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Tool Bags - 179763 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material 1200 Denier
Height 12.50 inch (317 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details