Proto® Industrial Tools TOOL CHEST/CABINET 90007S

Description
STACK TYPE HEAVY GAUGE STEEL MATERIAL HIGH GLOSS BLACK FINISH 15 INCH 35 INCH 18 INCH 4584 CU INCH CAPACITY 7 DRAWER(S) BLACKHAWK[T], PROTO[R] BRAND TOP SURFACE MATERIAL BLACK RIBBED RUBBER FEATURES PAINTED TUBULAR STEEL CABINET HANDLE 5 INCH X 2 INCH HEAVY DUTY CASTER WEIGHT 86 LB
Datasheet
Description
STACK TYPE HEAVY GAUGE STEEL MATERIAL HIGH GLOSS BLACK FINISH 15 INCH 35 INCH 18 INCH 4584 CU INCH CAPACITY 7 DRAWER(S) BLACKHAWK[T], PROTO[R] BRAND TOP SURFACE MATERIAL BLACK RIBBED RUBBER FEATURES PAINTED TUBULAR STEEL CABINET HANDLE 5 INCH X 2 INCH HEAVY DUTY CASTER WEIGHT 86 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TOOL CHEST/CABINET - 90007S - Proto® Industrial Tools
New Britain, CT, USA
TOOL CHEST/CABINET
90007S
TOOL CHEST/CABINET 90007S
STACK TYPE HEAVY GAUGE STEEL MATERIAL HIGH GLOSS BLACK FINISH 15 INCH 35 INCH 18 INCH 4584 CU INCH CAPACITY 7 DRAWER(S) BLACKHAWK[T], PROTO[R] BRAND TOP SURFACE MATERIAL BLACK RIBBED RUBBER FEATURES PAINTED TUBULAR STEEL CABINET HANDLE 5 INCH X 2 INCH HEAVY DUTY CASTER WEIGHT 86 LB
  • STACK TYPE
  • HEAVY GAUGE STEEL MATERIAL
  • HIGH GLOSS BLACK FINISH
  • 15 INCH
  • 35 INCH
  • 18 INCH
  • 4584 CU INCH CAPACITY
  • 7 DRAWER(S)
  • BLACKHAWK[T], PROTO[R] BRAND
  • TOP SURFACE MATERIAL BLACK RIBBED RUBBER
  • FEATURES PAINTED TUBULAR STEEL CABINET HANDLE
  • 5 INCH X 2 INCH HEAVY DUTY CASTER
  • WEIGHT 86 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Cabinets and Casework
Product Number 90007S
Product Name TOOL CHEST/CABINET
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Machining tool storage - NCS4025 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Shelving Cabinet; Tool Cabinet
Material Steel
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details