ProTek Devices 3.3V SOT-23 TVS Protection Diode PSOT03C

Description
ESD Suppressor Diode TVS Bi-Dir 3.3V 10.9Vc 3-Pin SOT-23 Product overview: PSOT03C from ProTek Devices is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PSOT03C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ESD Suppressor Diode TVS Bi-Dir 3.3V 10.9Vc 3-Pin SOT-23 Product overview: PSOT03C from ProTek Devices is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PSOT03C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V SOT-23 TVS Protection Diode - 144-PSOT03C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V SOT-23 TVS Protection Diode
144-PSOT03C
3.3V SOT-23 TVS Protection Diode 144-PSOT03C
ESD Suppressor Diode TVS Bi-Dir 3.3V 10.9Vc 3-Pin SOT-23 Product overview: PSOT03C from ProTek Devices is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PSOT03C can be used for catalog matching and distributor lookup.

ESD Suppressor Diode TVS Bi-Dir 3.3V 10.9Vc 3-Pin SOT-23 Product overview: PSOT03C from ProTek Devices is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PSOT03C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical Parts - PSOT03C - 1240193-PSOT03C - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - PSOT03C
1240193-PSOT03C
Electrical Parts - PSOT03C 1240193-PSOT03C
Manufacturer: Protek Devices Win Source Part Number: 1240193-PSOT03C Manufacturer Homepage: www.protekdevices.co m Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Protek Devices
Win Source Part Number: 1240193-PSOT03C
Manufacturer Homepage: www.protekdevices.com
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Diode Arrays
Product Number 144-PSOT03C 1240193-PSOT03C
Product Name 3.3V SOT-23 TVS Protection Diode Electrical Parts - PSOT03C
Configuration Single
Unlock Full Specs
to access all available technical data

Similar Products

Diode Arrays - BAV99W/ZLF-ND - DigiKey
Specs
Tj 150 C (302 F)
Package SOT323; SC-70, SOT-323
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-1375CS-01 - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Ceramic
View Details
Diodes, Rectifiers - Arrays - BAS40-05WH6327 - 912821-BAS40-05WH6327 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type LLD - Model: TP906C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9800 volts
IR 0.2000 mA
View Details