Nexperia B.V. High-speed switching diode BAV99W/ZLF

Description
High-speed switching diode, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance: Cd ≤ 1.5 pF Low leakage current Reverse voltage: VR ≤ 100 V Very small SMD plastic packages Applications High-speed switching Reverse polarity protection General-purpose switching
Request a Quote Datasheet
Description
High-speed switching diode, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance: Cd ≤ 1.5 pF Low leakage current Reverse voltage: VR ≤ 100 V Very small SMD plastic packages Applications High-speed switching Reverse polarity protection General-purpose switching
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-speed switching diode - BAV99W/ZLF - Nexperia B.V.
Nijmegen, Netherlands
High-speed switching diode
BAV99W/ZLF
High-speed switching diode BAV99W/ZLF
High-speed switching diode, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance: Cd ≤ 1.5 pF Low leakage current Reverse voltage: VR ≤ 100 V Very small SMD plastic packages Applications High-speed switching Reverse polarity protection General-purpose switching

High-speed switching diode, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed: trr ≤ 4 ns
  • Low capacitance: Cd ≤ 1.5 pF
  • Low leakage current
  • Reverse voltage: VR ≤ 100 V
  • Very small SMD plastic packages

Applications

  • High-speed switching
  • Reverse polarity protection
  • General-purpose switching
Supplier's Site Datasheet
Diode Arrays - BAV99W/ZLF-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAV99W/ZLF-ND
Diode Arrays BAV99W/ZLF-ND
Diode Array 1 Pair Series Connection Standard 100V 150mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Series Connection Standard 100V 150mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV99W/ZLF
Discrete Semiconductor Products - Diodes - Rectifiers BAV99W/ZLF
DIODE ARRAY GP 100V 150MA SOT323

DIODE ARRAY GP 100V 150MA SOT323

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diode Arrays Rectifiers
Product Number BAV99W/ZLF BAV99W/ZLF-ND BAV99W/ZLF
Product Name High-speed switching diode Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Diode Applications Switching; Protector
VF 1000 to 1 volts 1.25 volts
IF 150 mA
VR 100 volts
IR 1.00E-3 mA
Unlock Full Specs
to access all available technical data