The ProLinx family A-B Remote I/O Adapter to Honeywell DE Master communications module (5606-RIO-DEM) creates a powerful connection between devices on a Remote I/O network and Honeywell DE slave devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one Remote I/O port and eight Honeywell DE Master channels.
The RIO interface is an adapter (slave) which can be connected to a scanner (master) that controls the data transfer. The module also supports limited high speed data transfer via the Input and Output images.
The DEM protocol driver is designed to provide a tightly integrated communications interface between other protocols of the ProLinx platform and the Honeywell DE instruments. Compatible DE devices include a large array of field devices including pressure, temperature, metering, and many other instruments.
ProSoft Technology, Inc. | |
---|---|
Product Category | Network Equipment |
Product Number | 4606-RIO-DEM |
Product Name | A-B Remote I/O Adapter To Honeywell DE |
Network Equipment | Gateway |