ProPhotonix, Ltd. Ondax Laser Diodes TO-685-PLR45

Description
ONDAX wavelength-stabilize d diode lasers are a high performance, wavelength stabilized miniature laser in a standard TO package. The wavelength stabilization is achieved by optical feedback using the ONDAX Volume Holographic Grating (VHG) PowerLocker™ which ensures stable, single longitudinal mode operation. The laser is available in standard wavelengths of 403, 405, 407, 640, 658, 685, and 785nm. It offers low temperature dependence (<0.03nm/°C), single mode narrow line width, compact size (5.6mm and 9mm standard TO package) and is wavelength locked to <±1nm. The power-locked laser has a very low temperature dependence and precise centre wavelength over the locked region which enhances its performance and enables many applications including data storage, metrology, bio-instrumentation, analytical instrumentation, sensing, flow cytometry and graphic arts.
Description
ONDAX wavelength-stabilize d diode lasers are a high performance, wavelength stabilized miniature laser in a standard TO package. The wavelength stabilization is achieved by optical feedback using the ONDAX Volume Holographic Grating (VHG) PowerLocker™ which ensures stable, single longitudinal mode operation. The laser is available in standard wavelengths of 403, 405, 407, 640, 658, 685, and 785nm. It offers low temperature dependence (<0.03nm/°C), single mode narrow line width, compact size (5.6mm and 9mm standard TO package) and is wavelength locked to <±1nm. The power-locked laser has a very low temperature dependence and precise centre wavelength over the locked region which enhances its performance and enables many applications including data storage, metrology, bio-instrumentation, analytical instrumentation, sensing, flow cytometry and graphic arts.

Suppliers

Company
Product
Description
Supplier Links
Ondax Laser Diodes - TO-685-PLR45 - ProPhotonix, Ltd.
Salem, NH, USA
Ondax Laser Diodes
TO-685-PLR45
Ondax Laser Diodes TO-685-PLR45
ONDAX wavelength-stabilize d diode lasers are a high performance, wavelength stabilized miniature laser in a standard TO package. The wavelength stabilization is achieved by optical feedback using the ONDAX Volume Holographic Grating (VHG) PowerLocker™ which ensures stable, single longitudinal mode operation. The laser is available in standard wavelengths of 403, 405, 407, 640, 658, 685, and 785nm. It offers low temperature dependence (<0.03nm/°C), single mode narrow line width, compact size (5.6mm and 9mm standard TO package) and is wavelength locked to <±1nm. The power-locked laser has a very low temperature dependence and precise centre wavelength over the locked region which enhances its performance and enables many applications including data storage, metrology, bio-instrumentation, analytical instrumentation, sensing, flow cytometry and graphic arts.

ONDAX wavelength-stabilized diode lasers are a high performance, wavelength stabilized miniature laser in a standard TO package.

The wavelength stabilization is achieved by optical feedback using the ONDAX Volume Holographic Grating (VHG) PowerLocker™ which ensures stable, single longitudinal mode operation.

The laser is available in standard wavelengths of 403, 405, 407, 640, 658, 685, and 785nm. It offers low temperature dependence (<0.03nm/°C), single mode narrow line width, compact size (5.6mm and 9mm standard TO package) and is wavelength locked to <±1nm.

The power-locked laser has a very low temperature dependence and precise centre wavelength over the locked region which enhances its performance and enables many applications including data storage, metrology, bio-instrumentation, analytical instrumentation, sensing, flow cytometry and graphic arts.

Supplier's Site

Technical Specifications

  ProPhotonix, Ltd.
Product Category Lasers
Product Number TO-685-PLR45
Product Name Ondax Laser Diodes
Laser Type Laser Diodes
Laser Output Continuous
Laser Wavelength Red
Wavelength Range 670 to 700 nm (6700 to 7000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Osram Laser Diodes - PLPT9 450LB_E A01 - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Blue
Features Polarized Output
View Details
DFB Laser, Butterfly Package, 1550 nm, 20 mW - LDB-DFB-1550-20 - Newport MKS
Specs
Wavelength Range 1550 nm (15500 Å)
Laser Power 20 milliwatts
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Epilog Fusion Edge 12 Laser - CO2 Desktop Laser Engraver - 12x24 Inch - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
Laser Wavelength Invisible
CDRH Classification Class II
View Details
 - 1271571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Output Continuous
Laser Wavelength Red
CDRH Classification Class IIIb
View Details