ProPhotonix, Ltd. Ondax Laser Diodes TO-656-PLR35

Description
ONDAX wavelength-stabilize d diode lasers are a high performance, wavelength stabilized miniature laser in a standard TO package. The wavelength stabilization is achieved by optical feedback using the ONDAX Volume Holographic Grating (VHG) PowerLocker™ which ensures stable, single longitudinal mode operation. The laser is available in standard wavelengths of 403, 405, 407, 640, 658, 685, and 785nm. It offers low temperature dependence (<0.03nm/°C), single mode narrow line width, compact size (5.6mm and 9mm standard TO package) and is wavelength locked to <±1nm. The power-locked laser has a very low temperature dependence and precise centre wavelength over the locked region which enhances its performance and enables many applications including data storage, metrology, bio-instrumentation, analytical instrumentation, sensing, flow cytometry and graphic arts.
Description
ONDAX wavelength-stabilize d diode lasers are a high performance, wavelength stabilized miniature laser in a standard TO package. The wavelength stabilization is achieved by optical feedback using the ONDAX Volume Holographic Grating (VHG) PowerLocker™ which ensures stable, single longitudinal mode operation. The laser is available in standard wavelengths of 403, 405, 407, 640, 658, 685, and 785nm. It offers low temperature dependence (<0.03nm/°C), single mode narrow line width, compact size (5.6mm and 9mm standard TO package) and is wavelength locked to <±1nm. The power-locked laser has a very low temperature dependence and precise centre wavelength over the locked region which enhances its performance and enables many applications including data storage, metrology, bio-instrumentation, analytical instrumentation, sensing, flow cytometry and graphic arts.

Suppliers

Company
Product
Description
Supplier Links
Ondax Laser Diodes - TO-656-PLR35 - ProPhotonix, Ltd.
Salem, NH, USA
Ondax Laser Diodes
TO-656-PLR35
Ondax Laser Diodes TO-656-PLR35
ONDAX wavelength-stabilize d diode lasers are a high performance, wavelength stabilized miniature laser in a standard TO package. The wavelength stabilization is achieved by optical feedback using the ONDAX Volume Holographic Grating (VHG) PowerLocker™ which ensures stable, single longitudinal mode operation. The laser is available in standard wavelengths of 403, 405, 407, 640, 658, 685, and 785nm. It offers low temperature dependence (<0.03nm/°C), single mode narrow line width, compact size (5.6mm and 9mm standard TO package) and is wavelength locked to <±1nm. The power-locked laser has a very low temperature dependence and precise centre wavelength over the locked region which enhances its performance and enables many applications including data storage, metrology, bio-instrumentation, analytical instrumentation, sensing, flow cytometry and graphic arts.

ONDAX wavelength-stabilized diode lasers are a high performance, wavelength stabilized miniature laser in a standard TO package.

The wavelength stabilization is achieved by optical feedback using the ONDAX Volume Holographic Grating (VHG) PowerLocker™ which ensures stable, single longitudinal mode operation.

The laser is available in standard wavelengths of 403, 405, 407, 640, 658, 685, and 785nm. It offers low temperature dependence (<0.03nm/°C), single mode narrow line width, compact size (5.6mm and 9mm standard TO package) and is wavelength locked to <±1nm.

The power-locked laser has a very low temperature dependence and precise centre wavelength over the locked region which enhances its performance and enables many applications including data storage, metrology, bio-instrumentation, analytical instrumentation, sensing, flow cytometry and graphic arts.

Supplier's Site

Technical Specifications

  ProPhotonix, Ltd.
Product Category Lasers
Product Number TO-656-PLR35
Product Name Ondax Laser Diodes
Laser Type Laser Diodes
Laser Output Continuous
Laser Wavelength Red
Unlock Full Specs
to access all available technical data

Similar Products

Cross Laser Diode Modules: UCL Series - UCL5-1G-635-25 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class II; Class II
Wavelength Range 635 nm (6350 Å)
View Details
 - 4881443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Output Continuous
Laser Wavelength Red
CDRH Classification Class II
View Details
Epilog Fusion Ascent 36 Laser Machine - CO2 Engraving and Cutting Laser Machines 36 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers
CDRH Classification Class II
Wavelength Range 10600 nm (106000 Å)
View Details