World Star Tech Osram Laser Diodes PLT5 520EA_P

Description
Overview of PLT5 520EA_P Laser Diode PLT5 520EA_P is a high-performance green laser diode developed by OSRAM, designed for applications requiring a stable and efficient light source with a compact form factor. This diode offers a continuous optical output power of 20 mW at a case temperature of 25°C, making it suitable for various industrial and scientific applications. Key Features: Wavelength: 520 nm (green) Optical Output Power: 20 mW Operating Current: 100 mA Operating Voltage: 6.5 V Operating Temperature Range: -20°C to +60°C Storage Temperature Range: -40°C to +85°C Package Type: TO-56-3 lens-top metal can Integrated monitor photodiode for power regulation Applications: Laser Projectors: Utilized in both home and professional settings for high-quality image projection Machine Vision Systems: Employed in industrial automation for precise measurement and inspection tasks 3D Scanning and Metrology: Used in accurate 3D modeling and measurement instruments Biomedical Instruments: Applied in medical diagnostics and imaging devices Light Curtains: Incorporated in safety systems for detecting object presence and movement
Request a Quote Datasheet
Description
Overview of PLT5 520EA_P Laser Diode PLT5 520EA_P is a high-performance green laser diode developed by OSRAM, designed for applications requiring a stable and efficient light source with a compact form factor. This diode offers a continuous optical output power of 20 mW at a case temperature of 25°C, making it suitable for various industrial and scientific applications. Key Features: Wavelength: 520 nm (green) Optical Output Power: 20 mW Operating Current: 100 mA Operating Voltage: 6.5 V Operating Temperature Range: -20°C to +60°C Storage Temperature Range: -40°C to +85°C Package Type: TO-56-3 lens-top metal can Integrated monitor photodiode for power regulation Applications: Laser Projectors: Utilized in both home and professional settings for high-quality image projection Machine Vision Systems: Employed in industrial automation for precise measurement and inspection tasks 3D Scanning and Metrology: Used in accurate 3D modeling and measurement instruments Biomedical Instruments: Applied in medical diagnostics and imaging devices Light Curtains: Incorporated in safety systems for detecting object presence and movement
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Osram Laser Diodes - PLT5 520EA_P - World Star Tech
Markham, Ontario, Canada
Osram Laser Diodes
PLT5 520EA_P
Osram Laser Diodes PLT5 520EA_P
Overview of PLT5 520EA_P Laser Diode PLT5 520EA_P is a high-performance green laser diode developed by OSRAM, designed for applications requiring a stable and efficient light source with a compact form factor. This diode offers a continuous optical output power of 20 mW at a case temperature of 25°C, making it suitable for various industrial and scientific applications. Key Features: Wavelength: 520 nm (green) Optical Output Power: 20 mW Operating Current: 100 mA Operating Voltage: 6.5 V Operating Temperature Range: -20°C to +60°C Storage Temperature Range: -40°C to +85°C Package Type: TO-56-3 lens-top metal can Integrated monitor photodiode for power regulation Applications: Laser Projectors: Utilized in both home and professional settings for high-quality image projection Machine Vision Systems: Employed in industrial automation for precise measurement and inspection tasks 3D Scanning and Metrology: Used in accurate 3D modeling and measurement instruments Biomedical Instruments: Applied in medical diagnostics and imaging devices Light Curtains: Incorporated in safety systems for detecting object presence and movement

Overview of PLT5 520EA_P Laser Diode

PLT5 520EA_P is a high-performance green laser diode developed by OSRAM, designed for applications requiring a stable and efficient light source with a compact form factor. This diode offers a continuous optical output power of 20 mW at a case temperature of 25°C, making it suitable for various industrial and scientific applications.

Key Features:

  • Wavelength: 520 nm (green)
  • Optical Output Power: 20 mW
  • Operating Current: 100 mA
  • Operating Voltage: 6.5 V
  • Operating Temperature Range: -20°C to +60°C
  • Storage Temperature Range: -40°C to +85°C
  • Package Type: TO-56-3 lens-top metal can
  • Integrated monitor photodiode for power regulation Applications:
  • Laser Projectors: Utilized in both home and professional settings for high-quality image projection
  • Machine Vision Systems: Employed in industrial automation for precise measurement and inspection tasks
  • 3D Scanning and Metrology: Used in accurate 3D modeling and measurement instruments
  • Biomedical Instruments: Applied in medical diagnostics and imaging devices
  • Light Curtains: Incorporated in safety systems for detecting object presence and movement
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number PLT5 520EA_P
Product Name Osram Laser Diodes
Laser Type Laser Diodes
Laser Wavelength Green
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Red Laser Modules: LQ-Series Red Laser diode modules - LQB-1S-650 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class II (CDRH)
Wavelength Range 650 nm (6500 Å)
View Details
Red Laser Modules: UH-Series Red Laser diode modules - UH5-35G-640 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIb; Class IIIB
View Details
Ushio Laser Diodes - HL6363MG-A - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
Ushio Laser Diodes - HL40063MG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Violet
Features Polarized Output
View Details