ProPhotonix, Ltd. Ondax Laser Diodes TO-405-PLR15

Description
ONDAX wavelength-stabilize d diode lasers are a high performance, wavelength stabilized miniature laser in a standard TO package. The wavelength stabilization is achieved by optical feedback using the ONDAX Volume Holographic Grating (VHG) PowerLocker™ which ensures stable, single longitudinal mode operation. The laser is available in standard wavelengths of 403, 405, 407, 640, 658, 685, and 785nm. It offers low temperature dependence (<0.03nm/°C), single mode narrow line width, compact size (5.6mm and 9mm standard TO package) and is wavelength locked to <±1nm. The power-locked laser has a very low temperature dependence and precise centre wavelength over the locked region which enhances its performance and enables many applications including data storage, metrology, bio-instrumentation, analytical instrumentation, sensing, flow cytometry and graphic arts.
Description
ONDAX wavelength-stabilize d diode lasers are a high performance, wavelength stabilized miniature laser in a standard TO package. The wavelength stabilization is achieved by optical feedback using the ONDAX Volume Holographic Grating (VHG) PowerLocker™ which ensures stable, single longitudinal mode operation. The laser is available in standard wavelengths of 403, 405, 407, 640, 658, 685, and 785nm. It offers low temperature dependence (<0.03nm/°C), single mode narrow line width, compact size (5.6mm and 9mm standard TO package) and is wavelength locked to <±1nm. The power-locked laser has a very low temperature dependence and precise centre wavelength over the locked region which enhances its performance and enables many applications including data storage, metrology, bio-instrumentation, analytical instrumentation, sensing, flow cytometry and graphic arts.

Suppliers

Company
Product
Description
Supplier Links
Ondax Laser Diodes - TO-405-PLR15 - ProPhotonix, Ltd.
Salem, NH, USA
Ondax Laser Diodes
TO-405-PLR15
Ondax Laser Diodes TO-405-PLR15
ONDAX wavelength-stabilize d diode lasers are a high performance, wavelength stabilized miniature laser in a standard TO package. The wavelength stabilization is achieved by optical feedback using the ONDAX Volume Holographic Grating (VHG) PowerLocker™ which ensures stable, single longitudinal mode operation. The laser is available in standard wavelengths of 403, 405, 407, 640, 658, 685, and 785nm. It offers low temperature dependence (<0.03nm/°C), single mode narrow line width, compact size (5.6mm and 9mm standard TO package) and is wavelength locked to <±1nm. The power-locked laser has a very low temperature dependence and precise centre wavelength over the locked region which enhances its performance and enables many applications including data storage, metrology, bio-instrumentation, analytical instrumentation, sensing, flow cytometry and graphic arts.

ONDAX wavelength-stabilized diode lasers are a high performance, wavelength stabilized miniature laser in a standard TO package.

The wavelength stabilization is achieved by optical feedback using the ONDAX Volume Holographic Grating (VHG) PowerLocker™ which ensures stable, single longitudinal mode operation.

The laser is available in standard wavelengths of 403, 405, 407, 640, 658, 685, and 785nm. It offers low temperature dependence (<0.03nm/°C), single mode narrow line width, compact size (5.6mm and 9mm standard TO package) and is wavelength locked to <±1nm.

The power-locked laser has a very low temperature dependence and precise centre wavelength over the locked region which enhances its performance and enables many applications including data storage, metrology, bio-instrumentation, analytical instrumentation, sensing, flow cytometry and graphic arts.

Supplier's Site

Technical Specifications

  ProPhotonix, Ltd.
Product Category Lasers
Product Number TO-405-PLR15
Product Name Ondax Laser Diodes
Laser Type Laser Diodes
Laser Output Continuous
Laser Wavelength Red
Wavelength Range 402 to 408 nm (4020 to 4080 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Edge 24 - CO2 Engraving and Cutting Laser Machine -24x24 inch - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers
Laser Wavelength Invisible
CDRH Classification Class II
View Details
CW quantum cascade lasers - L12004-2190H-C - Hamamatsu Photonics Europe
Specs
Wavelength Range 4570 nm (45700 Å)
Laser Power 20 milliwatts
View Details
 - 1271566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Wavelength Green; Modulating
CDRH Classification Class II
Wavelength Range 532 nm (5320 Å)
View Details