ProPhotonix, Ltd. Sony Laser Diodes SLD301V-21

Description
These are industrial laser diodes, energy efficient, stable and reliable, offering the highest quality and performance on the market. The Sony SLD 1332V is a powerful (500mW), high-brightness, red laser diode suitable for use in machine vision, therapeutic medical lasers and measurement applications. It offers 500mW optical power output at a visible wavelength of 670nm, with internal monitor photodiode in a 9mm package. The SLD 1332V high power red laser diode has an AlGaInP quantum well structure which enables it to achieve the high brightness needed for machine vision applications used in autonomous vehicles, industrial inspection, medical imaging, remote sensing, surveillance and transport. Sony infrared laser diodes: 770nm - 840nm wavelength range, GaAlAs index guided laser diodes with multi quantum well (MQW) structures and low threshold currents, high optical output powers from 90mW up to a huge 60W optical output power which gives very high brightness, with high efficiency water cooling. Sony infrared laser diodes are available in 9mm, HHLP and array type packages. Applications include solid state laser excitation, medical use, material processes and measurement where a powerful laser is needed.
Description
These are industrial laser diodes, energy efficient, stable and reliable, offering the highest quality and performance on the market. The Sony SLD 1332V is a powerful (500mW), high-brightness, red laser diode suitable for use in machine vision, therapeutic medical lasers and measurement applications. It offers 500mW optical power output at a visible wavelength of 670nm, with internal monitor photodiode in a 9mm package. The SLD 1332V high power red laser diode has an AlGaInP quantum well structure which enables it to achieve the high brightness needed for machine vision applications used in autonomous vehicles, industrial inspection, medical imaging, remote sensing, surveillance and transport. Sony infrared laser diodes: 770nm - 840nm wavelength range, GaAlAs index guided laser diodes with multi quantum well (MQW) structures and low threshold currents, high optical output powers from 90mW up to a huge 60W optical output power which gives very high brightness, with high efficiency water cooling. Sony infrared laser diodes are available in 9mm, HHLP and array type packages. Applications include solid state laser excitation, medical use, material processes and measurement where a powerful laser is needed.

Suppliers

Company
Product
Description
Supplier Links
Sony Laser Diodes - SLD301V-21 - ProPhotonix, Ltd.
Salem, NH, USA
Sony Laser Diodes
SLD301V-21
Sony Laser Diodes SLD301V-21
These are industrial laser diodes, energy efficient, stable and reliable, offering the highest quality and performance on the market. The Sony SLD 1332V is a powerful (500mW), high-brightness, red laser diode suitable for use in machine vision, therapeutic medical lasers and measurement applications. It offers 500mW optical power output at a visible wavelength of 670nm, with internal monitor photodiode in a 9mm package. The SLD 1332V high power red laser diode has an AlGaInP quantum well structure which enables it to achieve the high brightness needed for machine vision applications used in autonomous vehicles, industrial inspection, medical imaging, remote sensing, surveillance and transport. Sony infrared laser diodes: 770nm - 840nm wavelength range, GaAlAs index guided laser diodes with multi quantum well (MQW) structures and low threshold currents, high optical output powers from 90mW up to a huge 60W optical output power which gives very high brightness, with high efficiency water cooling. Sony infrared laser diodes are available in 9mm, HHLP and array type packages. Applications include solid state laser excitation, medical use, material processes and measurement where a powerful laser is needed.

These are industrial laser diodes, energy efficient, stable and reliable, offering the highest quality and performance on the market.

The Sony SLD 1332V is a powerful (500mW), high-brightness, red laser diode suitable for use in machine vision, therapeutic medical lasers and measurement applications. It offers 500mW optical power output at a visible wavelength of 670nm, with internal monitor photodiode in a 9mm package.

The SLD 1332V high power red laser diode has an AlGaInP quantum well structure which enables it to achieve the high brightness needed for machine vision applications used in autonomous vehicles, industrial inspection, medical imaging, remote sensing, surveillance and transport.

Sony infrared laser diodes: 770nm - 840nm wavelength range, GaAlAs index guided laser diodes with multi quantum well (MQW) structures and low threshold currents, high optical output powers from 90mW up to a huge 60W optical output power which gives very high brightness, with high efficiency water cooling.

Sony infrared laser diodes are available in 9mm, HHLP and array type packages.

Applications include solid state laser excitation, medical use, material processes and measurement where a powerful laser is needed.

Supplier's Site

Technical Specifications

  ProPhotonix, Ltd.
Product Category Lasers
Product Number SLD301V-21
Product Name Sony Laser Diodes
Laser Type Laser Diodes
Laser Output Continuous
Laser Wavelength Infrared
CDRH Classification Class IV
Wavelength Range 770 to 840 nm (7700 to 8400 Å)
Unlock Full Specs
to access all available technical data

Similar Products

CW quantum cascade lasers - L12004-2310H-E - Hamamatsu Photonics Europe
Specs
Wavelength Range 4330 nm (43300 Å)
Laser Power 20 milliwatts
View Details
 - 1271568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Output Continuous
Laser Wavelength Red
CDRH Classification 3R
View Details
Ushio Laser Diodes - HL63392DG - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
Features Polarized Output
View Details
Epilog Fusion Pro 48 Laser - Fiber and CO2 Engraving and Cutting Laser Machines 48 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Laser Power 80000 to 200000 milliwatts
View Details