ProPhotonix, Ltd. Opnext Laser Diode HL6548FG-A

Description
These industrial laser diodes are energy efficient, stable and reliable. They offer the highest quality and laser performance on the market. The HL40023MG is a high power 404nm, 500mW violet laser diode and perfectly suited for applications such as biomedical illumination and optical lithography. Features ・Optical output powr: Po=400mW(CW) ・Violet lasing :p=398~410nm ・Low operating current: Iop=390mA Typ. ・Low operating voltage: Vop=5.5V Max. ・Small package: φ5.6mm ・Multi transverse mode oscillation
Description
These industrial laser diodes are energy efficient, stable and reliable. They offer the highest quality and laser performance on the market. The HL40023MG is a high power 404nm, 500mW violet laser diode and perfectly suited for applications such as biomedical illumination and optical lithography. Features ・Optical output powr: Po=400mW(CW) ・Violet lasing :p=398~410nm ・Low operating current: Iop=390mA Typ. ・Low operating voltage: Vop=5.5V Max. ・Small package: φ5.6mm ・Multi transverse mode oscillation

Suppliers

Company
Product
Description
Supplier Links
Opnext Laser Diode - HL6548FG-A - ProPhotonix, Ltd.
Salem, NH, USA
Opnext Laser Diode
HL6548FG-A
Opnext Laser Diode HL6548FG-A
These industrial laser diodes are energy efficient, stable and reliable. They offer the highest quality and laser performance on the market. The HL40023MG is a high power 404nm, 500mW violet laser diode and perfectly suited for applications such as biomedical illumination and optical lithography. Features ・Optical output powr: Po=400mW(CW) ・Violet lasing :p=398~410nm ・Low operating current: Iop=390mA Typ. ・Low operating voltage: Vop=5.5V Max. ・Small package: φ5.6mm ・Multi transverse mode oscillation

These industrial laser diodes are energy efficient, stable and reliable. They offer the highest quality and laser performance on the market. The HL40023MG is a high power 404nm, 500mW violet laser diode and perfectly suited for applications such as biomedical illumination and optical lithography.

Features
・Optical output powr: Po=400mW(CW)
・Violet lasing :p=398~410nm
・Low operating current: Iop=390mA Typ.
・Low operating voltage: Vop=5.5V Max.
・Small package: φ5.6mm
・Multi transverse mode oscillation

Supplier's Site

Technical Specifications

  ProPhotonix, Ltd.
Product Category Lasers
Product Number HL6548FG-A
Product Name Opnext Laser Diode
Laser Type Laser Diodes
Laser Output Continuous
Laser Wavelength Red
Wavelength Range 660 nm (6600 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Laser Line Generators : FLL Series - FLL5-0.4P-635 - World Star Tech
Specs
Laser Type Laser Diodes
CDRH Classification Class I
Wavelength Range 635 nm (6350 Å)
View Details
Epilog Fusion Ascent 36 Laser Machine - CO2 Engraving and Cutting Laser Machines 36 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers
CDRH Classification Class II
Wavelength Range 10600 nm (106000 Å)
View Details
 - 1271568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Output Continuous
Laser Wavelength Red
CDRH Classification 3R
View Details