ProPhotonix, Ltd. Opnext Laser Diode HL6398MG-A

Description
These industrial laser diodes are energy efficient, stable and reliable. They offer the highest quality and laser performance on the market. The HL40023MG is a high power 404nm, 500mW violet laser diode and perfectly suited for applications such as biomedical illumination and optical lithography. Features ・Optical output powr: Po=400mW(CW) ・Violet lasing :p=398~410nm ・Low operating current: Iop=390mA Typ. ・Low operating voltage: Vop=5.5V Max. ・Small package: φ5.6mm ・Multi transverse mode oscillation
Description
These industrial laser diodes are energy efficient, stable and reliable. They offer the highest quality and laser performance on the market. The HL40023MG is a high power 404nm, 500mW violet laser diode and perfectly suited for applications such as biomedical illumination and optical lithography. Features ・Optical output powr: Po=400mW(CW) ・Violet lasing :p=398~410nm ・Low operating current: Iop=390mA Typ. ・Low operating voltage: Vop=5.5V Max. ・Small package: φ5.6mm ・Multi transverse mode oscillation

Suppliers

Company
Product
Description
Supplier Links
Opnext Laser Diode - HL6398MG-A - ProPhotonix, Ltd.
Salem, NH, USA
Opnext Laser Diode
HL6398MG-A
Opnext Laser Diode HL6398MG-A
These industrial laser diodes are energy efficient, stable and reliable. They offer the highest quality and laser performance on the market. The HL40023MG is a high power 404nm, 500mW violet laser diode and perfectly suited for applications such as biomedical illumination and optical lithography. Features ・Optical output powr: Po=400mW(CW) ・Violet lasing :p=398~410nm ・Low operating current: Iop=390mA Typ. ・Low operating voltage: Vop=5.5V Max. ・Small package: φ5.6mm ・Multi transverse mode oscillation

These industrial laser diodes are energy efficient, stable and reliable. They offer the highest quality and laser performance on the market. The HL40023MG is a high power 404nm, 500mW violet laser diode and perfectly suited for applications such as biomedical illumination and optical lithography.

Features
・Optical output powr: Po=400mW(CW)
・Violet lasing :p=398~410nm
・Low operating current: Iop=390mA Typ.
・Low operating voltage: Vop=5.5V Max.
・Small package: φ5.6mm
・Multi transverse mode oscillation

Supplier's Site

Technical Specifications

  ProPhotonix, Ltd.
Product Category Lasers
Product Number HL6398MG-A
Product Name Opnext Laser Diode
Laser Type Laser Diodes
Laser Output Continuous
Laser Wavelength Red
Wavelength Range 639 nm (6390 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Laser Diode, TO-56, 660 nm, 13 W Peak - TO56-116-116 - Newport MKS
Specs
Wavelength Range 1470 nm (14700 Å)
Laser Power 13000 milliwatts
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details
Ushio Laser Diodes - HL7001MG-A - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
Features Polarized Output
View Details
Fiber output laser diodes - L13181-01S - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Laser Type Laser Diodes
Wavelength Range 915 nm (9150 Å)
Operating Voltage 2 volts
View Details