ProPhotonix, Ltd. Opnext Laser Diode HL6323MG-A

Description
These industrial laser diodes are energy efficient, stable and reliable. They offer the highest quality and laser performance on the market. The HL40023MG is a high power 404nm, 500mW violet laser diode and perfectly suited for applications such as biomedical illumination and optical lithography. Features ・Optical output powr: Po=400mW(CW) ・Violet lasing :p=398~410nm ・Low operating current: Iop=390mA Typ. ・Low operating voltage: Vop=5.5V Max. ・Small package: φ5.6mm ・Multi transverse mode oscillation
Description
These industrial laser diodes are energy efficient, stable and reliable. They offer the highest quality and laser performance on the market. The HL40023MG is a high power 404nm, 500mW violet laser diode and perfectly suited for applications such as biomedical illumination and optical lithography. Features ・Optical output powr: Po=400mW(CW) ・Violet lasing :p=398~410nm ・Low operating current: Iop=390mA Typ. ・Low operating voltage: Vop=5.5V Max. ・Small package: φ5.6mm ・Multi transverse mode oscillation

Suppliers

Company
Product
Description
Supplier Links
Opnext Laser Diode - HL6323MG-A - ProPhotonix, Ltd.
Salem, NH, USA
Opnext Laser Diode
HL6323MG-A
Opnext Laser Diode HL6323MG-A
These industrial laser diodes are energy efficient, stable and reliable. They offer the highest quality and laser performance on the market. The HL40023MG is a high power 404nm, 500mW violet laser diode and perfectly suited for applications such as biomedical illumination and optical lithography. Features ・Optical output powr: Po=400mW(CW) ・Violet lasing :p=398~410nm ・Low operating current: Iop=390mA Typ. ・Low operating voltage: Vop=5.5V Max. ・Small package: φ5.6mm ・Multi transverse mode oscillation

These industrial laser diodes are energy efficient, stable and reliable. They offer the highest quality and laser performance on the market. The HL40023MG is a high power 404nm, 500mW violet laser diode and perfectly suited for applications such as biomedical illumination and optical lithography.

Features
・Optical output powr: Po=400mW(CW)
・Violet lasing :p=398~410nm
・Low operating current: Iop=390mA Typ.
・Low operating voltage: Vop=5.5V Max.
・Small package: φ5.6mm
・Multi transverse mode oscillation

Supplier's Site

Technical Specifications

  ProPhotonix, Ltd.
Product Category Lasers
Product Number HL6323MG-A
Product Name Opnext Laser Diode
Laser Type Laser Diodes
Laser Output Continuous
Laser Wavelength Red
Wavelength Range 635 nm (6350 Å)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1271552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Wavelength Red; Modulating
CDRH Classification 3R
Wavelength Range 650 nm (6500 Å)
View Details