ProPhotonix, Ltd. Green 532nm Laser Diode Modules

Description
The DPSS green laser module is a compact, self-contained laser module designed for use in industrial alignment, medical and scientific applications where a highly visible beam is required. It produces a very visible circular output beam of <2.0mm diameter and output powers of 0.9mW and 4mW with a maximum operating current of 250mA. Power stability is better than 5% over 7 hours. Modulation capability of 0-1kHz is standard. In addition, the module uses a front facet monitor photodiode to maintain a stable output power, as opposed to using the internal monitor of the laser diode, which is often less responsive. The green laser module consists of an anodized aluminum housing, laser diode, drive circuit and collimating lens. Electrical connections are made via external flying leads.
Description
The DPSS green laser module is a compact, self-contained laser module designed for use in industrial alignment, medical and scientific applications where a highly visible beam is required. It produces a very visible circular output beam of <2.0mm diameter and output powers of 0.9mW and 4mW with a maximum operating current of 250mA. Power stability is better than 5% over 7 hours. Modulation capability of 0-1kHz is standard. In addition, the module uses a front facet monitor photodiode to maintain a stable output power, as opposed to using the internal monitor of the laser diode, which is often less responsive. The green laser module consists of an anodized aluminum housing, laser diode, drive circuit and collimating lens. Electrical connections are made via external flying leads.

Suppliers

Company
Product
Description
Supplier Links
Green 532nm Laser Diode Modules -  - ProPhotonix, Ltd.
Salem, NH, USA
Green 532nm Laser Diode Modules
Green 532nm Laser Diode Modules
The DPSS green laser module is a compact, self-contained laser module designed for use in industrial alignment, medical and scientific applications where a highly visible beam is required. It produces a very visible circular output beam of <2.0mm diameter and output powers of 0.9mW and 4mW with a maximum operating current of 250mA. Power stability is better than 5% over 7 hours. Modulation capability of 0-1kHz is standard. In addition, the module uses a front facet monitor photodiode to maintain a stable output power, as opposed to using the internal monitor of the laser diode, which is often less responsive. The green laser module consists of an anodized aluminum housing, laser diode, drive circuit and collimating lens. Electrical connections are made via external flying leads.

The DPSS green laser module is a compact, self-contained laser module designed for use in industrial alignment, medical and scientific applications where a highly visible beam is required.

It produces a very visible circular output beam of <2.0mm diameter and output powers of 0.9mW and 4mW with a maximum operating current of 250mA.

Power stability is better than 5% over 7 hours. Modulation capability of 0-1kHz is standard.

In addition, the module uses a front facet monitor photodiode to maintain a stable output power, as opposed to using the internal monitor of the laser diode, which is often less responsive.

The green laser module consists of an anodized aluminum housing, laser diode, drive circuit and collimating lens. Electrical connections are made via external flying leads.

Supplier's Site

Technical Specifications

  ProPhotonix, Ltd.
Product Category Lasers
Product Name Green 532nm Laser Diode Modules
Laser Type Alignment Lasers; Laser Diodes (optional feature); Laser Diode Modules
Laser Output Continuous
Laser Wavelength Green
CDRH Classification Class II; Class IIIb; Class IIIR
Wavelength Range 532 nm (5320 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Pulsed laser diodes (PLD) - L11649-120-04 - Hamamatsu Photonics Europe
Specs
Laser Type Laser Diodes
Laser Output Pulsed
Wavelength Range 860 to 880 nm (8600 to 8800 Å)
View Details
 - Epilog Fusion Ascent 24 Laser Machine - Fiber and CO2 Engraving and Cutting Laser Machines 24 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Wavelength Range 1065 to 10600 nm (10650 to 106000 Å)
View Details
Collimated Laser Diode - COL-70G-780A - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 780 nm (7800 Å)
Laser Power 70 milliwatts
View Details