ProPhotonix, Ltd. Sanyo Laser Diode DLX-9356-13

Description
SANYO has launched a ‘Low-Noise’ laser module in their popular DLX range of 532nm DPSS TEC laser modules. With an output power of 10mW and RMS noise level of 0.5%, the DLX-9756-11 green laser module is designed specifically for the most critically demanding bio-medical and instrumentation applications. The new SANYO module offers the same rock-solid optical performance and wavelength precision as the existing 5mW DLX-9356-13 and the 10mW DLX-9456-02 green laser modules. Compact, efficient and measuring just 20mm diam#003798 enables stable operation over a wide range of temperature levels between 0 to +5° C which provides the constant optical performance and wavelength precision necessary for demanding industrial and laboratory applications such as laser marking and levelling, patient alignment, bio-analysis and flow cytometry where the highest visibility is critical. The DPSS green TEC laser modules offer a high quality (M² <1.2), collimated beam with a uniform Gaussian profile. The output beam is approximately 2.7mm diameter at a 5 metre working distance. They are lead (pb) free in compliance with the RoHS Directive.
Description
SANYO has launched a ‘Low-Noise’ laser module in their popular DLX range of 532nm DPSS TEC laser modules. With an output power of 10mW and RMS noise level of 0.5%, the DLX-9756-11 green laser module is designed specifically for the most critically demanding bio-medical and instrumentation applications. The new SANYO module offers the same rock-solid optical performance and wavelength precision as the existing 5mW DLX-9356-13 and the 10mW DLX-9456-02 green laser modules. Compact, efficient and measuring just 20mm diam#003798 enables stable operation over a wide range of temperature levels between 0 to +5° C which provides the constant optical performance and wavelength precision necessary for demanding industrial and laboratory applications such as laser marking and levelling, patient alignment, bio-analysis and flow cytometry where the highest visibility is critical. The DPSS green TEC laser modules offer a high quality (M² <1.2), collimated beam with a uniform Gaussian profile. The output beam is approximately 2.7mm diameter at a 5 metre working distance. They are lead (pb) free in compliance with the RoHS Directive.

Suppliers

Company
Product
Description
Supplier Links
Sanyo Laser Diode - DLX-9356-13 - ProPhotonix, Ltd.
Salem, NH, USA
Sanyo Laser Diode
DLX-9356-13
Sanyo Laser Diode DLX-9356-13
SANYO has launched a ‘Low-Noise’ laser module in their popular DLX range of 532nm DPSS TEC laser modules. With an output power of 10mW and RMS noise level of 0.5%, the DLX-9756-11 green laser module is designed specifically for the most critically demanding bio-medical and instrumentation applications. The new SANYO module offers the same rock-solid optical performance and wavelength precision as the existing 5mW DLX-9356-13 and the 10mW DLX-9456-02 green laser modules. Compact, efficient and measuring just 20mm diam#003798 enables stable operation over a wide range of temperature levels between 0 to +5° C which provides the constant optical performance and wavelength precision necessary for demanding industrial and laboratory applications such as laser marking and levelling, patient alignment, bio-analysis and flow cytometry where the highest visibility is critical. The DPSS green TEC laser modules offer a high quality (M² <1.2), collimated beam with a uniform Gaussian profile. The output beam is approximately 2.7mm diameter at a 5 metre working distance. They are lead (pb) free in compliance with the RoHS Directive.

SANYO has launched a ‘Low-Noise’ laser module in their popular DLX range of 532nm DPSS TEC laser modules.

With an output power of 10mW and RMS noise level of 0.5%, the DLX-9756-11 green laser module is designed specifically for the most critically demanding bio-medical and instrumentation applications.

The new SANYO module offers the same rock-solid optical performance and wavelength precision as the existing 5mW DLX-9356-13 and the 10mW DLX-9456-02 green laser modules.

Compact, efficient and measuring just 20mm diam#003798 enables stable operation over a wide range of temperature levels between 0 to +5° C which provides the constant optical performance and wavelength precision necessary for demanding industrial and laboratory applications such as laser marking and levelling, patient alignment, bio-analysis and flow cytometry where the highest visibility is critical.

The DPSS green TEC laser modules offer a high quality (M² <1.2), collimated beam with a uniform Gaussian profile. The output beam is approximately 2.7mm diameter at a 5 metre working distance.

They are lead (pb) free in compliance with the RoHS Directive.

Supplier's Site

Technical Specifications

  ProPhotonix, Ltd.
Product Category Lasers
Product Number DLX-9356-13
Product Name Sanyo Laser Diode
Laser Type Alignment Lasers
Laser Output Continuous
Laser Wavelength Green
CDRH Classification Class II (optional feature); Class IIIb (optional feature)
Wavelength Range 532 nm (5320 Å)
Unlock Full Specs
to access all available technical data

Similar Products

CW laser diodes (CWLD) - L9418-42 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Laser Type Laser Diodes
Wavelength Range 970 to 990 nm (9700 to 9900 Å)
Operating Voltage 2 volts
View Details
 - 4423283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Output Continuous
Laser Wavelength Red
View Details
Osram Laser Diodes - PLT3 520D - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Green
Features Polarized Output
View Details
Epilog Fusion Pro 36 Laser - Fiber and CO2 Engraving and Cutting Laser Machines 36 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Laser Power 60000 to 200000 milliwatts
View Details