ProLabs Attenuators C-ATTNS-SCPC-7DB

Description
RF Attenuators
Datasheet
Description
RF Attenuators
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - C-ATTNS-SCPC-7DB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
C-ATTNS-SCPC-7DB
Attenuators C-ATTNS-SCPC-7DB
RF Attenuators

RF Attenuators

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number C-ATTNS-SCPC-7DB
Product Name Attenuators
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Chip Scale Package MMIC DC - 70 GHz 10dB Attenuator - ATN10-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
2-18 GHz (S, C, X, Ku Band) 5-bit Digital Attenuator - CMD279C3 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 5
Frequency 2 to 18 GHz
View Details
Coaxial Attenuator - 5o2020008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details