ProLabs Attenuators C-ATTNS-LCPC-1DB

Description
RF Attenuators
Description
RF Attenuators

Suppliers

Company
Product
Description
Supplier Links
Attenuators - C-ATTNS-LCPC-1DB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
C-ATTNS-LCPC-1DB
Attenuators C-ATTNS-LCPC-1DB
RF Attenuators

RF Attenuators

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number C-ATTNS-LCPC-1DB
Product Name Attenuators
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20250124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.4 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Jitter Attenuators - SI5342B-D12694-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Coaxial Attenuator 10W 18GHz - UIYCA10AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details