PROLABS
C-ATTNS-ASCPC-15DB -- ATTENUATORS
ProLabs
Attenuators
C-ATTNS-ASCPC-15DB
Description
RF Attenuators
-
Quarktwin Technology Ltd.
Datasheet
Description
RF Attenuators
Datasheet
Technical Specifications
|
Product Category
|
RF Attenuators |
|
Product Number
|
C-ATTNS-ASCPC-15DB |
|
Product Name
|
Attenuators |
|
Attenuator Type
|
Fixed
|
Unlock Full Specs
to access all available technical data
Similar Products
Crane Aerospace & Electronics
Attenuator Type
Variable
Frequency
1.00E-3 to 0.4000 GHz
Insertion Loss
2.5 dB
View Details
Attenuator Type
Digital
Number of Bits
6
Frequency
0.0100 to 48 GHz
View Details
Attenuator Type
Variable
Frequency
0.0 to 8 GHz
VSWR
1.3 :1
View Details