ProLabs Attenuators C-ATTN-SCPC-3DB

Description
RF Attenuators
Description
RF Attenuators

Suppliers

Company
Product
Description
Supplier Links
Attenuators - C-ATTN-SCPC-3DB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
C-ATTN-SCPC-3DB
Attenuators C-ATTN-SCPC-3DB
RF Attenuators

RF Attenuators

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number C-ATTN-SCPC-3DB
Product Name Attenuators
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
10dB DC - 40GHz MMIC Differential Attenuator - ATD10-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 2312-QPC4614TR13TR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o20250124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.4 :1
View Details