ProLabs Attenuators C-ATTN-LCPC-17DB

Description
RF Attenuators
Description
RF Attenuators

Suppliers

Company
Product
Description
Supplier Links
Attenuators - C-ATTN-LCPC-17DB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
C-ATTN-LCPC-17DB
Attenuators C-ATTN-LCPC-17DB
RF Attenuators

RF Attenuators

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number C-ATTN-LCPC-17DB
Product Name Attenuators
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20203B - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Jitter Attenuators - SI5342D-D12797-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Coaxial Attenuator 0.5W 8GHz SMA - UIYCA05AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details