PROLABS
C-ATTN-LCFPCMM3-3DB -- ATTENUATORS
ProLabs
Attenuators
C-ATTN-LCFPCMM3-3DB
Description
RF Attenuators
-
Quarktwin Technology Ltd.
Description
RF Attenuators
Technical Specifications
|
Product Category
|
RF Attenuators |
|
Product Number
|
C-ATTN-LCFPCMM3-3DB |
|
Product Name
|
Attenuators |
|
Attenuator Type
|
Fixed
|
Unlock Full Specs
to access all available technical data
Similar Products
Attenuator Type
Variable
Frequency
0.0 to 18 GHz
VSWR
1.45 :1
View Details
Eteily Technologies India Pvt. Ltd.
Attenuator Type
Fixed
Package Type
Connectorized
Connectors
SMA
View Details
Attenuator Type
Variable; Digital
Number of Bits
0.5000
Frequency
6 GHz
View Details
Attenuation
20 dB
Package Type
N-Type In-Line Module
Connectors
Type N
View Details
2 suppliers