PROLABS
C-ATTN-FCPC-20DB -- ATTENUATORS
ProLabs
Attenuators
C-ATTN-FCPC-20DB
Description
RF Attenuators
-
Quarktwin Technology Ltd.
Description
RF Attenuators
Technical Specifications
|
Product Category
|
RF Attenuators |
|
Product Number
|
C-ATTN-FCPC-20DB |
|
Product Name
|
Attenuators |
|
Attenuator Type
|
Fixed
|
Unlock Full Specs
to access all available technical data
Similar Products
Attenuator Type
Variable; Digital
Number of Bits
1
Frequency
0.0 GHz
View Details
Attenuation
3 dB
Package Type
SMA In-Line Module
Connectors
SMA
View Details
2 suppliers
Crane Aerospace & Electronics
Attenuator Type
Variable
Frequency
1.00E-3 to 0.4000 GHz
Insertion Loss
2.5 dB
View Details