PUI Audio Microphones TOM-1545S-C33-R

Description
20Hz ~ 20kHz Analog Microphone Electret Condenser 2V ~ 10V Omnidirectional (-45dB ±3dB) Solder Pads
Request a Quote Datasheet
Description
20Hz ~ 20kHz Analog Microphone Electret Condenser 2V ~ 10V Omnidirectional (-45dB ±3dB) Solder Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 668-1185-ND - DigiKey
Thief River Falls, MN, United States
Microphones
668-1185-ND
Microphones 668-1185-ND
20Hz ~ 20kHz Analog Microphone Electret Condenser 2V ~ 10V Omnidirectional (-45dB ±3dB) Solder Pads

20Hz ~ 20kHz Analog Microphone Electret Condenser 2V ~ 10V Omnidirectional (-45dB ±3dB) Solder Pads

Buy Now Datasheet
Sheung Wan, Hong Kong
Microphones
TOM-1545S-C33-R
Microphones TOM-1545S-C33-R
Microphones 2.2kOhm x 4mm

Microphones 2.2kOhm x 4mm

Buy Now Datasheet
Audio Products - Microphones - TOM-1545S-C33-R - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Microphones
TOM-1545S-C33-R
Audio Products - Microphones TOM-1545S-C33-R
MIC COND ANLG OMNI -45DB 0.157D

MIC COND ANLG OMNI -45DB 0.157D

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Audio Microphones Audio Microphones Audio Microphones
Product Number 668-1185-ND TOM-1545S-C33-R TOM-1545S-C33-R
Product Name Microphones Microphones Audio Products - Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM68D121JV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMO-6022PN-48KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-4015(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.1575 inch (4 mm)
View Details