PUI Audio Speakers SMS-2030MS

Description
SPEAKR 30OHM 500MW TOP PORT 91DB
Request a Quote Datasheet
Description
SPEAKR 30OHM 500MW TOP PORT 91DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-SMS-2030MSTR-ND - DigiKey
Thief River Falls, MN, United States
SPEAKR 30OHM 500MW TOP PORT 91DB

SPEAKR 30OHM 500MW TOP PORT 91DB

Buy Now Datasheet
Speakers - 668-SMS-2030MSDKR-ND - DigiKey
Thief River Falls, MN, United States
SPEAKR 30OHM 500MW TOP PORT 91DB

SPEAKR 30OHM 500MW TOP PORT 91DB

Buy Now Datasheet
Speakers - 668-SMS-2030MSCT-ND - DigiKey
Thief River Falls, MN, United States
SPEAKR 30OHM 500MW TOP PORT 91DB

SPEAKR 30OHM 500MW TOP PORT 91DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 668-SMS-2030MSTR-ND
Product Name Speakers
Resonance Frequency 760 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 325202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 100 to 20000 Hz
View Details
AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM300GCX - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Nominal Power 15 watts
Size 12.40 inch (315 mm)
View Details
Speakers - PSR4028F08S11.5K - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 78 dB
Nominal Power 1 watts
Maximum Power 2 watts
View Details
3 suppliers
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details