PUI Audio Speakers SMS-1804MS-HT

Description
SPEAKER 1W 4OHM 950HZ 96DB SMD
Request a Quote Datasheet
Description
SPEAKER 1W 4OHM 950HZ 96DB SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-SMS-1804MS-HTCT-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER 1W 4OHM 950HZ 96DB SMD

SPEAKER 1W 4OHM 950HZ 96DB SMD

Buy Now Datasheet
Speakers - 668-SMS-1804MS-HTDKR-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER 1W 4OHM 950HZ 96DB SMD

SPEAKER 1W 4OHM 950HZ 96DB SMD

Buy Now Datasheet
Speakers - 668-SMS-1804MS-HTTR-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER 1W 4OHM 950HZ 96DB SMD

SPEAKER 1W 4OHM 950HZ 96DB SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 668-SMS-1804MS-HTCT-ND
Product Name Speakers
Resonance Frequency 950 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1797452 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.39 inch (10 mm)
View Details
AR2000 AudioMaster® Public Address AudioRouter® - AR2000-M - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Size 3.50 inch (89 mm)
Weight 7500.00 g (264.60 oz)
Application Loudspeaker
View Details
V-6.3 Tower Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 250 watts
Impedance 8 ohms
Sensitivity 93.5 dB
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details