PUI Audio Speakers SMS-1504MS-2-R

Description
4 Ohms General Purpose Speaker 500mW 640Hz ~ 20kHz Top Square
Request a Quote Datasheet
Description
4 Ohms General Purpose Speaker 500mW 640Hz ~ 20kHz Top Square
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-SMS-1504MS-2-RTR-ND - DigiKey
Thief River Falls, MN, United States
4 Ohms General Purpose Speaker 500mW 640Hz ~ 20kHz Top Square

4 Ohms General Purpose Speaker 500mW 640Hz ~ 20kHz Top Square

Buy Now Datasheet
Speakers - 668-SMS-1504MS-2-RCT-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER 4OHM 500MW TOP PORT 87DB

SPEAKER 4OHM 500MW TOP PORT 87DB

Buy Now Datasheet
Speakers - 668-SMS-1504MS-2-RDKR-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER 4OHM 500MW TOP PORT 87DB

SPEAKER 4OHM 500MW TOP PORT 87DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 668-SMS-1504MS-2-RTR-ND
Product Name Speakers
Resonance Frequency 800 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 4 watts
Impedance 8 ohms
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
CF-70 Tower Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 300 watts
Impedance 4 ohms
Sensitivity 96 dB
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details