PUI Audio Microphones POM-3535P-3-R

Description
Analog Microphone Electret Condenser 2V ~ 10V Omnidirectional (-35dB ±4dB) PC Pins
Request a Quote Datasheet
Description
Analog Microphone Electret Condenser 2V ~ 10V Omnidirectional (-35dB ±4dB) PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 668-1425-ND - DigiKey
Thief River Falls, MN, United States
Microphones
668-1425-ND
Microphones 668-1425-ND
Analog Microphone Electret Condenser 2V ~ 10V Omnidirectional (-35dB ±4dB) PC Pins

Analog Microphone Electret Condenser 2V ~ 10V Omnidirectional (-35dB ±4dB) PC Pins

Buy Now Datasheet
Sheung Wan, Hong Kong
Microphones
POM-3535P-3-R
Microphones POM-3535P-3-R
Microphones MICROPHONE -35 DB 2 VDC .5 MA 2.2 KOHM

Microphones MICROPHONE -35 DB 2 VDC .5 MA 2.2 KOHM

Buy Now Datasheet
Audio Products - Microphones - POM-3535P-3-R - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Microphones
POM-3535P-3-R
Audio Products - Microphones POM-3535P-3-R
MIC COND ANLG OMNI -35DB 0.236D

MIC COND ANLG OMNI -35DB 0.236D

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Audio Microphones Audio Microphones Audio Microphones
Product Number 668-1425-ND POM-3535P-3-R POM-3535P-3-R
Product Name Microphones Microphones Audio Products - Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D120AXTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphone Elements - PMOF-9767NS-40DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details