PUI Audio Audio Products - Microphones POM-2246P-2

Description
MIC COND ANLG OMNI -46DB 0.236D
Description
MIC COND ANLG OMNI -46DB 0.236D

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Audio Products - Microphones
POM-2246P-2
Audio Products - Microphones POM-2246P-2
MIC COND ANLG OMNI -46DB 0.236D

MIC COND ANLG OMNI -46DB 0.236D

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Audio Microphones
Product Number POM-2246P-2
Product Name Audio Products - Microphones
Impedance 2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - IM69D130V01XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
4 suppliers
SCX Compatible Devices - Parlé TCM-XA Ceiling Mic - Biamp Systems, Ltd.
Specs
Actual Size 5.9 inch (150 mm)
Features Digital
Agency Approval CE marked, UL listed, and RoHS compliant
View Details
Microphone Elements - PMOF-9745W-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers