PUI Audio Microphones POM-2032L

Description
ECM ANALOG MIC -32DB 1VDC 75DB
Request a Quote Datasheet
Description
ECM ANALOG MIC -32DB 1VDC 75DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 668-POM-2032L-ND - DigiKey
Thief River Falls, MN, United States
Microphones
668-POM-2032L-ND
Microphones 668-POM-2032L-ND
ECM ANALOG MIC -32DB 1VDC 75DB

ECM ANALOG MIC -32DB 1VDC 75DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Microphones
Product Number 668-POM-2032L-ND
Product Name Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details
 - KM-1 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Frequency Response 40 to 16000 Hz
Sensitivity 2.82 mV/Pa (19432 mV/psi)
View Details