PUI Audio Motors - AC, DC HD-EMB1408-SC

Description
14.4X8MM ERM HAPTIC 10000RPM
Request a Quote Datasheet
Description
14.4X8MM ERM HAPTIC 10000RPM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 668-HD-EMB1408-SC-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
668-HD-EMB1408-SC-ND
Motors - AC, DC 668-HD-EMB1408-SC-ND
14.4X8MM ERM HAPTIC 10000RPM

14.4X8MM ERM HAPTIC 10000RPM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 668-HD-EMB1408-SC-ND
Product Name Motors - AC, DC
DC Voltage Range 3.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Frameless Brushless DC (BLDC) Motor - DIP21-22-002A - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 3.4 In-lbs (3.88 kg-cm)
View Details
DC-Micromotors Series 1024 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.25 in-oz/amp (8.86 mN-m/amp)
Rotor Inertia 1.56E-6 oz-in-sec² (1.10E-5 kg-cm²)
View Details
Brushed Motors - MMP D33-655F-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details
Brushless motor - 57BSA Series (big torque) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V; 72V
DC Voltage Range 12.0 to 80.0 VDC
View Details