RS Components, Ltd. DC Motors 7521992

Description
RS PRO 950D8101LN DC Motor
Request a Quote
Description
RS PRO 950D8101LN DC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 7521992 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
7521992
DC Motors 7521992
RS PRO 950D8101LN DC Motor

RS PRO 950D8101LN DC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DC Motors
Product Number 7521992
Product Name DC Motors
Continuous Torque 0.1 In-lbs (0.1140 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 192520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.6701 HP
Continuous Torque 1663.7 In-lbs (1918 kg-cm)
Units Metric
View Details
DC Motors - 2836526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Current 0.3300 amps
Continuous Torque 0.9 In-lbs (1.02 kg-cm)
Gearbox Ratio 14 : 1
View Details
DC Motors - 7521986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Torque 0.1 In-lbs (0.1544 kg-cm)
Units Metric
Shaft Size 0.236 inch (6.0 mm)
View Details
DC Motors - 8734786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Units Metric
Shaft Size 0.059 inch (1.5 mm)
View Details