PUI Audio Motors - AC, DC HD-EM1204-SC-R

Description
DC Motor Vibration, ERM 13000 RPM 3VDC
Request a Quote Datasheet
Description
DC Motor Vibration, ERM 13000 RPM 3VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 668-HD-EM1204-SC-R-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
668-HD-EM1204-SC-R-ND
Motors - AC, DC 668-HD-EM1204-SC-R-ND
DC Motor Vibration, ERM 13000 RPM 3VDC

DC Motor Vibration, ERM 13000 RPM 3VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 668-HD-EM1204-SC-R-ND
Product Name Motors - AC, DC
DC Voltage Range 3.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Frameless Brushless DC (BLDC) Motor - DIP20-06-HPZ - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 0.5 In-lbs (0.6122 kg-cm)
View Details
DC-Micromotors Series 3890 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 4.51 in-oz/amp (31.82 mN-m/amp)
Rotor Inertia 0.0023 oz-in-sec² (0.0164 kg-cm²)
View Details
Brushed Motors - MMP D33-455H-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details
FRAMELESS MOTOR - 60FSF17-D05020-01 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 48V
Torque Constant 14.16 in-oz/amp (100 mN-m/amp)
Output Power 0.2680 HP
View Details