ElectroCraft DC Brushed Servo PMDC Motor DirectPower™ Plus DPP240

Description
Our ElectroCraft DirectPowerTM Plus 240 Series features up a rugged, heavy-gauge steel housing construction for long-life and durability. This high-efficiency motor includes dynamically balanced armatures, sealed ball bearings, and replaceable brushes. Size: 2.25-inch or 57mm Peak Torque: to 240 oz-in or 169 Ncm
Request a Quote Datasheet
Description
Our ElectroCraft DirectPowerTM Plus 240 Series features up a rugged, heavy-gauge steel housing construction for long-life and durability. This high-efficiency motor includes dynamically balanced armatures, sealed ball bearings, and replaceable brushes. Size: 2.25-inch or 57mm Peak Torque: to 240 oz-in or 169 Ncm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushed Servo PMDC Motor - DirectPower™ Plus DPP240 - ElectroCraft
Dover, NH, United States
DC Brushed Servo PMDC Motor
DirectPower™ Plus DPP240
DC Brushed Servo PMDC Motor DirectPower™ Plus DPP240
Our ElectroCraft DirectPowerTM Plus 240 Series features up a rugged, heavy-gauge steel housing construction for long-life and durability. This high-efficiency motor includes dynamically balanced armatures, sealed ball bearings, and replaceable brushes. Size: 2.25-inch or 57mm Peak Torque: to 240 oz-in or 169 Ncm

Our ElectroCraft DirectPowerTM Plus 240 Series features up a rugged, heavy-gauge steel housing construction for long-life and durability. This high-efficiency motor includes dynamically balanced armatures, sealed ball bearings, and replaceable brushes.

Size: 2.25-inch or 57mm
Peak Torque: to 240 oz-in or 169 Ncm

Supplier's Site Datasheet

Technical Specifications

  ElectroCraft
Product Category DC Motors
Product Number DirectPower™ Plus DPP240
Product Name DC Brushed Servo PMDC Motor
Commutation Brush
DC Construction Disc Armature
DC Voltage Range 60.0 VDC
Torque Constant 19.2 in-oz/amp (136 mN-m/amp)
Continuous Current 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

RPX16 Brushless DC Motor - RapidPower™ Xtreme Series - ElectroCraft
Specs
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
Torque Constant 835 to 4050 in-oz/amp (5900 to 28600 mN-m/amp)
View Details
Brushless DC (BLDC) Motor - RapidPower™ RP34 - ElectroCraft
Specs
Commutation Brushless
Standard DC Voltage 160V
DC Voltage Range 160.0 VDC
View Details
PMDC Right Angle Gearmotor - MobilePower™ MPP36 - ElectroCraft
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details
Brushless DC Planetary Gearmotor - Low Noise RapidPower™ Xtreme LRPX40 - ElectroCraft
Specs
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
DC Voltage Range 12.0 to 48.0 VDC
View Details