PUI Audio Microphones DMM-3526-3-B

Description
DIGITAL MICROPHONE -26DB 1.6VDC
Request a Quote Datasheet
Description
DIGITAL MICROPHONE -26DB 1.6VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 668-DMM-3526-3-BTR-ND - DigiKey
Thief River Falls, MN, United States
DIGITAL MICROPHONE -26DB 1.6VDC

DIGITAL MICROPHONE -26DB 1.6VDC

Buy Now Datasheet
Microphones - 668-DMM-3526-3-BCT-ND - DigiKey
Thief River Falls, MN, United States
DIGITAL MICROPHONE -26DB 1.6VDC

DIGITAL MICROPHONE -26DB 1.6VDC

Buy Now Datasheet
Microphones - 668-DMM-3526-3-BDKR-ND - DigiKey
Thief River Falls, MN, United States
DIGITAL MICROPHONE -26DB 1.6VDC

DIGITAL MICROPHONE -26DB 1.6VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Microphones
Product Number 668-DMM-3526-3-BTR-ND
Product Name Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM70D122 - IM70D122 - Infineon Technologies AG
Specs
SN Ratio 70 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Parlé microphones, SCX Compatible Devices - Parlé TCM-1 Pendant - Biamp Systems, Ltd.
Specs
Agency Approval CE marked, UL listed, and RoHS compliant
View Details
Unidirectional Microphones - U9752BA474LFP - Challenge Electronics
Specs
Directivity Directional
Frequency Response 100 to 10000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details