PUI Audio Speakers ASX10104-SPD-R

Description
4 Ohms Exciter Speaker 20W 70Hz ~ 15kHz Top Round, Square Frame
Request a Quote Datasheet
Description
4 Ohms Exciter Speaker 20W 70Hz ~ 15kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-1583-ND - DigiKey
Thief River Falls, MN, United States
Speakers
668-1583-ND
Speakers 668-1583-ND
4 Ohms Exciter Speaker 20W 70Hz ~ 15kHz Top Round, Square Frame

4 Ohms Exciter Speaker 20W 70Hz ~ 15kHz Top Round, Square Frame

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
ASX10104-SPD-R
Speakers & Transducers ASX10104-SPD-R
Speakers & Transducers EXCITER SPIDER 101MM 4 OHM 20W 220HZ

Speakers & Transducers EXCITER SPIDER 101MM 4 OHM 20W 220HZ

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 668-1583-ND ASX10104-SPD-R
Product Name Speakers Speakers & Transducers
Resonance Frequency 220 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 527009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.82 inch (97 mm)
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-MV-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Magnetically Shielded Dual 8
Specs
SPL 116 dB
Nominal Power 200 watts
Sensitivity 86 dB
View Details