PUI Audio Speakers ASX08804-TP-R

Description
4 Ohms Exciter Speaker 10W 80Hz ~ 10.5kHz Top Round
Request a Quote Datasheet
Description
4 Ohms Exciter Speaker 10W 80Hz ~ 10.5kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-1581-ND - DigiKey
Thief River Falls, MN, United States
Speakers
668-1581-ND
Speakers 668-1581-ND
4 Ohms Exciter Speaker 10W 80Hz ~ 10.5kHz Top Round

4 Ohms Exciter Speaker 10W 80Hz ~ 10.5kHz Top Round

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
ASX08804-TP-R
Speakers & Transducers ASX08804-TP-R
Speakers & Transducers EXCITER 88MM 4 OHM 10W 220 HZ

Speakers & Transducers EXCITER 88MM 4 OHM 10W 220 HZ

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 668-1581-ND ASX08804-TP-R
Product Name Speakers Speakers & Transducers
Resonance Frequency 220 Hz
Unlock Full Specs
to access all available technical data

Similar Products

300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Size 12.40 inch (315 mm)
Weight 2500.00 g (88.20 oz)
View Details
Speakers - 277368 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Frequency Response 20000 Hz
View Details
Speaker - FBF36-5T - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 86 dB
Nominal Power 0.4000 watts
Maximum Power 0.4000 watts
View Details
AVAS + WSD Module - KEPO-0118A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
Resonance Frequency 280 Hz
View Details