PUI Audio Speakers ASX07008-WP-R

Description
8 Ohms Exciter Speaker 5W 1.2kHz ~ 10.5kHz Top Round
Request a Quote Datasheet
Description
8 Ohms Exciter Speaker 5W 1.2kHz ~ 10.5kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-1564-ND - DigiKey
Thief River Falls, MN, United States
Speakers
668-1564-ND
Speakers 668-1564-ND
8 Ohms Exciter Speaker 5W 1.2kHz ~ 10.5kHz Top Round

8 Ohms Exciter Speaker 5W 1.2kHz ~ 10.5kHz Top Round

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
ASX07008-WP-R
Speakers & Transducers ASX07008-WP-R
Speakers & Transducers EXCITER 70MM 8 OHM 5W 82DB 1200 HZ

Speakers & Transducers EXCITER 70MM 8 OHM 5W 82DB 1200 HZ

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 668-1564-ND ASX07008-WP-R
Product Name Speakers Speakers & Transducers
Resonance Frequency 1200 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-70B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
Miniature Speakers - 1176048 - RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speaker - REN3F-4-4B - MISCO
Specs
Nominal Power 8 watts
Impedance 4 ohms
Sensitivity 84 dB
View Details