PUI Audio Speakers ASX05408-HD-R

Description
8 Ohms Exciter Speaker 20W 60Hz ~ 20kHz Top Round
Request a Quote Datasheet
Description
8 Ohms Exciter Speaker 20W 60Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-1579-ND - DigiKey
Thief River Falls, MN, United States
Speakers
668-1579-ND
Speakers 668-1579-ND
8 Ohms Exciter Speaker 20W 60Hz ~ 20kHz Top Round

8 Ohms Exciter Speaker 20W 60Hz ~ 20kHz Top Round

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
ASX05408-HD-R
Speakers & Transducers ASX05408-HD-R
Speakers & Transducers HIGH OUTPUT EXCITER 54MM 20W 8 OHMS

Speakers & Transducers HIGH OUTPUT EXCITER 54MM 20W 8 OHMS

Buy Now Datasheet
Impedance Pui Audio - 33AC2165 - Newark, An Avnet Company
Chicago, IL, United States
Impedance Pui Audio
33AC2165
Impedance Pui Audio 33AC2165
Impedance:8ohm; Frequency Response Min:60Hz; Frequency Response Max:20kHz; Resonant Frequency:480Hz; Product Range:Exciter; Power Rating RMS:20W; Sensitivity (dB):104dB; Transducer Function:Exciter

Impedance:8ohm; Frequency Response Min:60Hz; Frequency Response Max:20kHz; Resonant Frequency:480Hz; Product Range:Exciter; Power Rating RMS:20W; Sensitivity (dB):104dB; Transducer Function:Exciter

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Speakers Speakers Speakers
Product Number 668-1579-ND ASX05408-HD-R 33AC2165
Product Name Speakers Speakers & Transducers Impedance Pui Audio
Resonance Frequency 480 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276842 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 82 dB
Nominal Power 0.1000 watts
Impedance 8 ohms
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details