PUI Audio Speakers ASX03608-R

Description
8 Ohms Exciter Speaker 3W 400Hz ~ 10.5kHz Top Round
Request a Quote Datasheet
Description
8 Ohms Exciter Speaker 3W 400Hz ~ 10.5kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-1561-ND - DigiKey
Thief River Falls, MN, United States
Speakers
668-1561-ND
Speakers 668-1561-ND
8 Ohms Exciter Speaker 3W 400Hz ~ 10.5kHz Top Round

8 Ohms Exciter Speaker 3W 400Hz ~ 10.5kHz Top Round

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
ASX03608-R
Speakers & Transducers ASX03608-R
Speakers & Transducers EXCITER 36MM 8 OHM 3W 85DB 400 HZ

Speakers & Transducers EXCITER 36MM 8 OHM 3W 85DB 400 HZ

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 668-1561-ND ASX03608-R
Product Name Speakers Speakers & Transducers
Resonance Frequency 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1726054 - RS Components, Ltd.
Specs
Size 0.63 inch (16 mm)
View Details
300 SelecTone® Amplified Speakers - 300-250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details