PUI Audio Speakers ASX03604-R

Description
4 Ohms Exciter Speaker 3W 400Hz ~ 10.5kHz Top Round
Request a Quote Datasheet
Description
4 Ohms Exciter Speaker 3W 400Hz ~ 10.5kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-1560-ND - DigiKey
Thief River Falls, MN, United States
Speakers
668-1560-ND
Speakers 668-1560-ND
4 Ohms Exciter Speaker 3W 400Hz ~ 10.5kHz Top Round

4 Ohms Exciter Speaker 3W 400Hz ~ 10.5kHz Top Round

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
ASX03604-R
Speakers & Transducers ASX03604-R
Speakers & Transducers EXCITER 36MM 4 OHM 3W 88DB 400 HZ

Speakers & Transducers EXCITER 36MM 4 OHM 3W 88DB 400 HZ

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 668-1560-ND ASX03604-R
Product Name Speakers Speakers & Transducers
Resonance Frequency 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speaker Drivers - 526914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 8.11 inch (206 mm)
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details
SPL-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Application Telephone or Voice Communication
View Details