PUI Audio Speakers ASX03504

Description
EXCITER 35MM 1.5W 4OHM 370HZ 83D
Request a Quote Datasheet
Description
EXCITER 35MM 1.5W 4OHM 370HZ 83D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-ASX03504-ND - DigiKey
Thief River Falls, MN, United States
EXCITER 35MM 1.5W 4OHM 370HZ 83D

EXCITER 35MM 1.5W 4OHM 370HZ 83D

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 668-ASX03504-ND
Product Name Speakers
Resonance Frequency 370 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7564624 - RS Components, Ltd.
Specs
Impedance 4 ohms
View Details
300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
 - DLX-18B - Wharfedale Pro
Wharfedale Pro
Specs
SPL 134 dB
Nominal Power 1600 watts
Maximum Power 3200 watts
View Details