PUI Audio Speakers ASX02208

Description
EXCITER 22MM 3.0W 8OHM 950HZ 95D
Request a Quote Datasheet
Description
EXCITER 22MM 3.0W 8OHM 950HZ 95D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-ASX02208-ND - DigiKey
Thief River Falls, MN, United States
EXCITER 22MM 3.0W 8OHM 950HZ 95D

EXCITER 22MM 3.0W 8OHM 950HZ 95D

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 668-ASX02208-ND
Product Name Speakers
Resonance Frequency 950 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1176046 - RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
50GC SelecTone Amplified Speakers - 50GC-120BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details