PUI Audio Speakers ASX02108-R

Description
8 Ohms Exciter Speaker 250mW 640Hz ~ 10.5kHz Top Round
Request a Quote Datasheet
Description
8 Ohms Exciter Speaker 250mW 640Hz ~ 10.5kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-1553-ND - DigiKey
Thief River Falls, MN, United States
Speakers
668-1553-ND
Speakers 668-1553-ND
8 Ohms Exciter Speaker 250mW 640Hz ~ 10.5kHz Top Round

8 Ohms Exciter Speaker 250mW 640Hz ~ 10.5kHz Top Round

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
ASX02108-R
Speakers & Transducers ASX02108-R
Speakers & Transducers EXCITER 21MM 8 OHM .25W 75DB 640 HZ

Speakers & Transducers EXCITER 21MM 8 OHM .25W 75DB 640 HZ

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 668-1553-ND ASX02108-R
Product Name Speakers Speakers & Transducers
Resonance Frequency 640 Hz
Unlock Full Specs
to access all available technical data

Similar Products

MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Speaker Drivers - 1976433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 3.98 inch (101 mm)
View Details
Car Audio, Subwoofer - GTR10 - Boston Acoustics, Inc.
Boston Acoustics, Inc.
Specs
Size 10.00 inch (254 mm)
Application Automotive
View Details