PUI Audio Speakers AST-01508MR-R

Description
8 Ohms General Purpose Speaker 300mW 1.7kHz ~ 20kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 300mW 1.7kHz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-1132-ND - DigiKey
Thief River Falls, MN, United States
Speakers
668-1132-ND
Speakers 668-1132-ND
8 Ohms General Purpose Speaker 300mW 1.7kHz ~ 20kHz Top Round

8 Ohms General Purpose Speaker 300mW 1.7kHz ~ 20kHz Top Round

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
AST-01508MR-R
Speakers & Transducers AST-01508MR-R
Speakers & Transducers TRANSDUCER-SPKR 8OHM

Speakers & Transducers TRANSDUCER-SPKR 8OHM

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 668-1132-ND AST-01508MR-R
Product Name Speakers Speakers & Transducers
Resonance Frequency 1700 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ASHP and ASUP Amplified Speakers - ASHP-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Miniature Speakers - 102747 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 83 dB
Nominal Power 1 watts
Impedance 8 ohms
View Details
Car Audio, Full Range Speaker - SE65rc - Boston Acoustics, Inc.
Specs
Nominal Power 35 watts
Maximum Power 100 watts
Impedance 4 ohms
View Details