PUI Audio Speakers AS08304CR-R

Description
4 Ohms General Purpose Speaker 7W 70Hz ~ 20kHz Top Round, Square Frame
Request a Quote Datasheet
Description
4 Ohms General Purpose Speaker 7W 70Hz ~ 20kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-1667-ND - DigiKey
Thief River Falls, MN, United States
Speakers
668-1667-ND
Speakers 668-1667-ND
4 Ohms General Purpose Speaker 7W 70Hz ~ 20kHz Top Round, Square Frame

4 Ohms General Purpose Speaker 7W 70Hz ~ 20kHz Top Round, Square Frame

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
AS08304CR-R
Speakers & Transducers AS08304CR-R
Speakers & Transducers SPEAKER 7W 4 OHM 85 DB 105 HZ

Speakers & Transducers SPEAKER 7W 4 OHM 85 DB 105 HZ

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 668-1667-ND AS08304CR-R
Product Name Speakers Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speakers - 526897 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
Ceiling Loudspeaker - DX-IC8 - Biamp Systems, Ltd.
Specs
SPL 3 to 6 dB
Application Loudspeaker; MusicAudio; Paging
View Details
 - LA-15PB - Wharfedale Pro
Wharfedale Pro
Specs
SPL 125 dB
Nominal Power 500 watts
Maximum Power 800 watts
View Details