PUI Audio Speakers & Transducers AS07708PS-2-R

Description
Speakers & Transducers 4W 8 OHM 90DBA 270HZ PAPER
Datasheet
Description
Speakers & Transducers 4W 8 OHM 90DBA 270HZ PAPER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
AS07708PS-2-R
Speakers & Transducers AS07708PS-2-R
Speakers & Transducers 4W 8 OHM 90DBA 270HZ PAPER

Speakers & Transducers 4W 8 OHM 90DBA 270HZ PAPER

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number AS07708PS-2-R
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Miniature Speakers - 1710872 - RS Components, Ltd.
Specs
Size 0.91 inch (23 mm)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details