PUI Audio Speakers AS06008PS-R

Description
8 Ohms General Purpose Speaker 10W 160Hz ~ 18kHz Top Round, Square Frame
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 10W 160Hz ~ 18kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-1566-ND - DigiKey
Thief River Falls, MN, United States
Speakers
668-1566-ND
Speakers 668-1566-ND
8 Ohms General Purpose Speaker 10W 160Hz ~ 18kHz Top Round, Square Frame

8 Ohms General Purpose Speaker 10W 160Hz ~ 18kHz Top Round, Square Frame

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
AS06008PS-R
Speakers & Transducers AS06008PS-R
Speakers & Transducers 60MM FLAT PANEL 8 OHM 10W

Speakers & Transducers 60MM FLAT PANEL 8 OHM 10W

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 668-1566-ND AS06008PS-R
Product Name Speakers Speakers & Transducers
Resonance Frequency 160 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 1976432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 5.20 inch (132 mm)
View Details
302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speakers - PSR20N08AK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 78 dB
Nominal Power 0.3000 watts
Maximum Power 0.5000 watts
View Details
3 suppliers
Home Audio, In-Wall Speaker - VSi 555W2 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 125 watts
Impedance 4 ohms
Sensitivity 91 dB
View Details