PUI Audio Speakers AS06004CO-C-R

Description
4 Ohms General Purpose Speaker 2W 200Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet
Description
4 Ohms General Purpose Speaker 2W 200Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-AS06004CO-C-R-ND - DigiKey
Thief River Falls, MN, United States
4 Ohms General Purpose Speaker 2W 200Hz ~ 20kHz Top Rectangular

4 Ohms General Purpose Speaker 2W 200Hz ~ 20kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 668-AS06004CO-C-R-ND
Product Name Speakers
Resonance Frequency 650 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 6284737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.60 inch (66 mm)
View Details
302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Miniature Loudspeaker; Product Range Mallory - 11R2905 - Newark, An Avnet Company
Specs
Impedance 8 ohms
View Details
 - EVP-X15P - Wharfedale Pro
Wharfedale Pro
Specs
Maximum Power 600 watts
Frequency Response 45 to 18000 Hz
Size 15.00 inch (381 mm)
View Details